Amphenol RF Cable Assemblies 175101-07-M0.75

Description
N-Type Plug to N-Type Plug RG-142 Cable
Request a Quote Datasheet
Description
N-Type Plug to N-Type Plug RG-142 Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 175101-07-M0.75 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
175101-07-M0.75
Cable Assemblies 175101-07-M0.75
N-Type Plug to N-Type Plug RG-142 Cable

N-Type Plug to N-Type Plug RG-142 Cable

Buy Now
RF Standard Cable Assembly - 175101-07-M0.75 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
175101-07-M0.75
RF Standard Cable Assembly 175101-07-M0.75
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Cables (RF) - 175101-07-M0.75-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
175101-07-M0.75-ND
Coaxial Cables (RF) 175101-07-M0.75-ND
"Cable Assembly Coaxial N-Type to N-Type RG-142 29.53"" (750.00mm)"

"Cable Assembly Coaxial N-Type to N-Type RG-142 29.53"" (750.00mm)"

Buy Now Datasheet
Rf Coax, N Str Plug-N Str Plug, 750Mm; Connector Type A Amphenol Rf - 14AC2352 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax, N Str Plug-N Str Plug, 750Mm; Connector Type A Amphenol Rf
14AC2352
Rf Coax, N Str Plug-N Str Plug, 750Mm; Connector Type A Amphenol Rf 14AC2352
RF COAX, N STR PLUG-N STR PLUG, 750MM; Connector Type A:N Type Straight Plug; Connector Type B:N Type Straight Plug; Coaxial Cable Type:RG142; Impedance:50ohm; Cable Length - Imperial:29.53"; Cable Length - Metric:750mm RoHS Compliant: Yes

RF COAX, N STR PLUG-N STR PLUG, 750MM; Connector Type A:N Type Straight Plug; Connector Type B:N Type Straight Plug; Coaxial Cable Type:RG142; Impedance:50ohm; Cable Length - Imperial:29.53"; Cable Length - Metric:750mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Coaxial Cables (RF) - 175101-07-M0.75 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
175101-07-M0.75
Cable Assemblies - Coaxial Cables (RF) 175101-07-M0.75
CBL ASSY NTYPE PLUG-PLUG 29.53"

CBL ASSY NTYPE PLUG-PLUG 29.53"

Supplier's Site
RF Cable Assemblies - 175101-07-M0.75 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
175101-07-M0.75
RF Cable Assemblies 175101-07-M0.75
RF Cable Assemblies N STR/N STR Plug RG-142 Cbl .75M

RF Cable Assemblies N STR/N STR Plug RG-142 Cbl .75M

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Richardson RFPD DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 175101-07-M0.75 175101-07-M0.75 175101-07-M0.75-ND 14AC2352 175101-07-M0.75 175101-07-M0.75
Product Name Cable Assemblies RF Standard Cable Assembly Coaxial Cables (RF) Rf Coax, N Str Plug-N Str Plug, 750Mm; Connector Type A Amphenol Rf Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies
Application RF RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-5600-1xxx | Sensor cable, PUR, 5 x 0.25 mm², fixed installation, shielded -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Infotainment & Multimedia Cable Assemblies - 2-2360001-4 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
Cable - 4 Pin Pogo Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details