Amphenol RF Cable Assemblies 175101-07-M0.25

Description
N-Type Plug to N-Type Plug RG-142 Cable
Request a Quote Datasheet
Description
N-Type Plug to N-Type Plug RG-142 Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 175101-07-M0.25 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
175101-07-M0.25
Cable Assemblies 175101-07-M0.25
N-Type Plug to N-Type Plug RG-142 Cable

N-Type Plug to N-Type Plug RG-142 Cable

Buy Now
RF Standard Cable Assembly - 175101-07-M0.25 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
175101-07-M0.25
RF Standard Cable Assembly 175101-07-M0.25
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Cables (RF) - 175101-07-M0.25-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
175101-07-M0.25-ND
Coaxial Cables (RF) 175101-07-M0.25-ND
"Cable Assembly Coaxial N-Type to N-Type RG-142 9.843"" (250.00mm)"

"Cable Assembly Coaxial N-Type to N-Type RG-142 9.843"" (250.00mm)"

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 175101-07-M0.25 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
175101-07-M0.25
Cable Assemblies - Coaxial Cables (RF) 175101-07-M0.25
CBL ASSY NTYPE PLUG-PLUG 9.843"

CBL ASSY NTYPE PLUG-PLUG 9.843"

Supplier's Site
Rf Coax, N Str Plug-N Str Plug, 250Mm; Connector Type A Amphenol Rf - 14AC2350 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax, N Str Plug-N Str Plug, 250Mm; Connector Type A Amphenol Rf
14AC2350
Rf Coax, N Str Plug-N Str Plug, 250Mm; Connector Type A Amphenol Rf 14AC2350
RF COAX, N STR PLUG-N STR PLUG, 250MM; Connector Type A:N Type Straight Plug; Connector Type B:N Type Straight Plug; Coaxial Cable Type:RG142; Impedance:50ohm; Cable Length - Imperial:9.84"; Cable Length - Metric:250mm RoHS Compliant: Yes

RF COAX, N STR PLUG-N STR PLUG, 250MM; Connector Type A:N Type Straight Plug; Connector Type B:N Type Straight Plug; Coaxial Cable Type:RG142; Impedance:50ohm; Cable Length - Imperial:9.84"; Cable Length - Metric:250mm RoHS Compliant: Yes

Supplier's Site Datasheet
RF Cable Assemblies - 175101-07-M0.25 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
175101-07-M0.25
RF Cable Assemblies 175101-07-M0.25
RF Cable Assemblies N STR/N STR Plug RG-142 Cbl .25M

RF Cable Assemblies N STR/N STR Plug RG-142 Cbl .25M

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Richardson RFPD DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 175101-07-M0.25 175101-07-M0.25 175101-07-M0.25-ND 175101-07-M0.25 14AC2350 175101-07-M0.25
Product Name Cable Assemblies RF Standard Cable Assembly Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF) Rf Coax, N Str Plug-N Str Plug, 250Mm; Connector Type A Amphenol Rf RF Cable Assemblies
Application RF RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

SCANIA 16 PIN Cable Autocom DS150 Truck cable - QLC16092 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Coaxial Cable - 1248842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details