"Cable Assembly Coaxial N-Type to N-Type RG-142 24.00"" (609.60mm)"
N-Type Plug to N-Type Plug RG-142 Cable
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CABLE ASSEMBLY, RF, N STRAIGHT PLUG, 24"; Connector Type A:N Type Straight Plug; Connector Type B:N Type Straight Plug; Coaxial Cable Type:RG142; Impedance:50ohm; Cable Length - Imperial:2ft; Cable Length - Metric:610mm RoHS Compliant: Yes
CBL ASSY NTYPE PLUG TO PLUG 24"
RF Cable Assemblies N Str Plug to N Str Plug RG-142 24in
| DigiKey | Powell Electronics, Inc. | Richardson RFPD | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | ACX2100-ND | 175101-07-24.00 | 175101-07-24.00 | 61T6129 | 175101-07-24.00 | 175101-07-24.00 |
| Product Name | Coaxial Cables (RF) | Cable Assemblies | RF Standard Cable Assembly | Cable Assembly, Rf, N Straight Plug, 24; Connector Type A Amphenol Rf | Cable Assemblies - Coaxial Cables (RF) | RF Cable Assemblies |
| Application | RF | RF | RF | |||
| Cable Type | Coaxial | |||||
| Cable Length | 2 ft (6.1 dm) | 2 ft (6.1 dm) | 2 ft (6.1 dm) | 2 ft (6.1 dm) | ||
| Gender | Male-Male |