Amphenol RF Cable Assemblies 175101-07-18.00

Description
N-Type Plug to N-Type Plug RG-142 Cable
Request a Quote Datasheet
Description
N-Type Plug to N-Type Plug RG-142 Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 175101-07-18.00 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
175101-07-18.00
Cable Assemblies 175101-07-18.00
N-Type Plug to N-Type Plug RG-142 Cable

N-Type Plug to N-Type Plug RG-142 Cable

Buy Now
Coaxial Cables (RF) - 175101-07-18.00-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
175101-07-18.00-ND
Coaxial Cables (RF) 175101-07-18.00-ND
"Cable Assembly Coaxial N-Type to N-Type RG-142 18.00"" (457.20mm)"

"Cable Assembly Coaxial N-Type to N-Type RG-142 18.00"" (457.20mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 175101-07-18.00 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
175101-07-18.00
RF Standard Cable Assembly 175101-07-18.00
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Cable Assemblies - 175101-07-18.00 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
175101-07-18.00
RF Cable Assemblies 175101-07-18.00
RF Cable Assemblies N Str Plug to N Str Plug RG-142 18in

RF Cable Assemblies N Str Plug to N Str Plug RG-142 18in

Buy Now Datasheet
Cable Assembly, Rf, N Straight Plug, 18; Connector Type A Amphenol Rf - 61T6128 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Rf, N Straight Plug, 18; Connector Type A Amphenol Rf
61T6128
Cable Assembly, Rf, N Straight Plug, 18; Connector Type A Amphenol Rf 61T6128
CABLE ASSEMBLY, RF, N STRAIGHT PLUG, 18"; Connector Type A:N Type Straight Plug; Connector Type B:N Type Straight Plug; Coaxial Cable Type:RG142; Impedance:50ohm; Cable Length - Imperial:18"; Cable Length - Metric:457mm RoHS Compliant: Yes

CABLE ASSEMBLY, RF, N STRAIGHT PLUG, 18"; Connector Type A:N Type Straight Plug; Connector Type B:N Type Straight Plug; Coaxial Cable Type:RG142; Impedance:50ohm; Cable Length - Imperial:18"; Cable Length - Metric:457mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Coaxial Cables (RF) - 175101-07-18.00 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
175101-07-18.00
Cable Assemblies - Coaxial Cables (RF) 175101-07-18.00
CBL ASSY NTYPE PLUG TO PLUG 18"

CBL ASSY NTYPE PLUG TO PLUG 18"

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Richardson RFPD VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 175101-07-18.00 175101-07-18.00-ND 175101-07-18.00 175101-07-18.00 61T6128 175101-07-18.00
Product Name Cable Assemblies Coaxial Cables (RF) RF Standard Cable Assembly RF Cable Assemblies Cable Assembly, Rf, N Straight Plug, 18; Connector Type A Amphenol Rf Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF
Cable Type Coaxial
Cable Length 1.5 ft (4.57 dm) 1.5 ft (4.57 dm) 1.5 ft (4.57 dm) 1.5 ft (4.57 dm)
Gender Male-Male
Unlock Full Specs
to access all available technical data