Amphenol RF RF Connectors / Coaxial Connectors 172270-11

Description
RF Connectors / Coaxial Connectors N JACK BNC D-HOLE KINGS 79-93
Datasheet
Description
RF Connectors / Coaxial Connectors N JACK BNC D-HOLE KINGS 79-93
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors / Coaxial Connectors - 172270-11 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
172270-11
RF Connectors / Coaxial Connectors 172270-11
RF Connectors / Coaxial Connectors N JACK BNC D-HOLE KINGS 79-93

RF Connectors / Coaxial Connectors N JACK BNC D-HOLE KINGS 79-93

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors
Product Number 172270-11
Product Name RF Connectors / Coaxial Connectors
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 8194184 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA; TNC
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
SMA Female Straight Edge PCB Mount Connector - ET-SFS-EPC - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Straight
View Details
Cable Connectors - NCK-FB-086-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
RF Connectors - 1053159-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
2 suppliers