Amphenol Corporation RF Connectors / Coaxial Connectors 172259

Description
RF Connectors / Coaxial Connectors N STRAIGHT CRIMP PLUG LMR 500
Datasheet
Description
RF Connectors / Coaxial Connectors N STRAIGHT CRIMP PLUG LMR 500
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors / Coaxial Connectors - 172259 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
172259
RF Connectors / Coaxial Connectors 172259
RF Connectors / Coaxial Connectors N STRAIGHT CRIMP PLUG LMR 500

RF Connectors / Coaxial Connectors N STRAIGHT CRIMP PLUG LMR 500

Buy Now Datasheet
Rf/coaxial, N Plug, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf - 92C6746 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, N Plug, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf
92C6746
Rf/coaxial, N Plug, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf 92C6746
RF/COAXIAL, N PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:N Type; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:LMR-500; Contact Material:Brass; Frequency Max:11GHz; Gender:PlugRoHS Compliant: Yes

RF/COAXIAL, N PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:N Type; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:LMR-500; Contact Material:Brass; Frequency Max:11GHz; Gender:PlugRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors Coaxial Connectors
Product Number 172259 92C6746
Product Name RF Connectors / Coaxial Connectors Rf/coaxial, N Plug, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 2826940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Geometry Straight
Frequency 18.000 GHz
View Details
TNC (M) St. Connector for RG58 Cable - ET-TMS-2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type TNC
Gender Male / Plug
Geometry Straight
View Details
Cable Connectors - NC2-MG-047-1 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
In-Series Adapters - 1053488-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details
5 suppliers