Amphenol Corporation N-Type Cable 172143-10

Description
N-Type Straight Cable Jack 50 Ohm Bulkhe
Request a Quote
Description
N-Type Straight Cable Jack 50 Ohm Bulkhe
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
N-Type Cable - 172143-10 - Powell Electronics, Inc.
Swedesboro, NJ, United States
N-Type Cable
172143-10
N-Type Cable 172143-10
N-Type Straight Cable Jack 50 Ohm Bulkhe

N-Type Straight Cable Jack 50 Ohm Bulkhe

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Cable Assemblies
Product Number 172143-10
Product Name N-Type Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Wire Harnesses - EA-W52-506-80 - bisco industries
Specs
Cable Length 16.4 ft (50 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-35-MF-60 - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details