Government designation BMA (Blindmate A) was developed in the 1980's. The originally designated OSP™ connector by M/A-Com has excellent electrical performance up to 22 GHz in a compact size. SV Microwave offers extended frequencies on most BMA connector designs up to 26.5 GHz. With a slide-on interface and a connector durability of 5000 cycles, this BMA blindmate is suitable for high performance microwave applications.
SV Microwave is the only DSCC qualified source for BMA's IAW MIL-PRF-31031 specifications. BMA blindmates preserve mechanical and electrical performance with interfacial misalignment features. The BMA blindmate connectors have an external spring to provide mechanical movement for extensive mechanical misalignment of ± .020 radial and .060 axial minimum. BMA blindmates are used for wireless infrastructure, satellite equipment and test and measurement.
| SV Microwave, Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | 1711-6003 |
| Connector Type | BMA |