Amphenol Corporation USB Cables 17-200701

Description
USB 2.0 Cable A Male to A Male (Circular Coupling) 14.76' (4.50m) Shielded
Request a Quote Datasheet
Description
USB 2.0 Cable A Male to A Male (Circular Coupling) 14.76' (4.50m) Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Cables - 626-2069-ND - DigiKey
Thief River Falls, MN, United States
USB Cables
626-2069-ND
USB Cables 626-2069-ND
USB 2.0 Cable A Male to A Male (Circular Coupling) 14.76' (4.50m) Shielded

USB 2.0 Cable A Male to A Male (Circular Coupling) 14.76' (4.50m) Shielded

Buy Now Datasheet
Cable Assemblies - USB Cables - 17-200701 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - USB Cables
17-200701
Cable Assemblies - USB Cables 17-200701
CBL USB2.0 A PLUG-A PLUG W/COUPL

CBL USB2.0 A PLUG-A PLUG W/COUPL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 626-2069-ND 17-200701
Product Name USB Cables Cable Assemblies - USB Cables
Product Type Serial; USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - NEBC-F12G8-KH-1.5-N-S-F12G8 - Festo Corporation
Specs
Cable Length 4.92 ft (15 dm)
Connector Type M12x1, with Festo-specific coding
Rated Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
System cable - 706-2500/102-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers
Male BNC Coaxial Test Cable RG62/U to Stacking Banana Plugs - 6224 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
H05 V-K Single Fine Wire Stranded - 86023110 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details