Amphenol Corporation USB Cables 17-200391

Description
USB 2.0 Cable A Male to A Male (Circular Coupling) 14.76' (4.50m) Shielded
Request a Quote Datasheet
Description
USB 2.0 Cable A Male to A Male (Circular Coupling) 14.76' (4.50m) Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Cables - 626-2094-ND - DigiKey
Thief River Falls, MN, United States
USB Cables
626-2094-ND
USB Cables 626-2094-ND
USB 2.0 Cable A Male to A Male (Circular Coupling) 14.76' (4.50m) Shielded

USB 2.0 Cable A Male to A Male (Circular Coupling) 14.76' (4.50m) Shielded

Buy Now Datasheet
Cable Assemblies - USB Cables - 17-200391 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - USB Cables
17-200391
Cable Assemblies - USB Cables 17-200391
CBL USB2.0 A PLUG-A PLUG W/COUPL

CBL USB2.0 A PLUG-A PLUG W/COUPL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 626-2094-ND 17-200391
Product Name USB Cables Cable Assemblies - USB Cables
Product Type Serial; USB USB
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-2132-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx6SML-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2300/602-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers