Amphenol Corporation Cable Assemblies - Modular Cables 17-10027

Description
CABLE MOD 8P8C PLUG-PLUG 16.4'
Description
CABLE MOD 8P8C PLUG-PLUG 16.4'

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - Modular Cables - 17-10027 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Modular Cables
17-10027
Cable Assemblies - Modular Cables 17-10027
CABLE MOD 8P8C PLUG-PLUG 16.4'

CABLE MOD 8P8C PLUG-PLUG 16.4'

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Cable Assemblies
Product Number 17-10027
Product Name Cable Assemblies - Modular Cables
Cable Shielding Shielded
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details
VNA Cable, 67.0 GHz, 24.0″ - VNAX-2FT-EMERF+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Rated Temperature 18 to 28 C (64.4 to 82.4 F)
View Details