Amphenol Spectra-Strip cable,round twist and flat,loose pair,jacketed/shielded,color coded,25 pair 169-2832-050

Description
Round and Flat Cables, 300 V Voltage Rating, Copper Conductor Material, 28 AWG Wire Size Physical Characteristics. Color Code: Brown, red, orange, yellow, green, blue, violet, gray, white, black and repeat with tan common. Insulation: PVC, 0.010" wall. Thickness: 0.042" ±0.003". Pitch: 0.050" ±0.005". Twist Length: 17.5" (consult Allied for other available lengths). Flat Length: 2.50". Shielding: Aluminum/polyester foil, with minimum 90% coverage tinned copper braid. UL Style: Inner cable — 20130; Composite — 20381. CSA and CL2 certified. PVC Laminated on flat sections only with loose pairs on twist section. Loose pair round twist 'n' flat cable is designed to combine the electrical performance and handling features of discrete twisted pair cable with the mass termination capabilities of flat ribbon cable. Loose pair round Twist 'N' Flat aluminum and braid, 0.050 in. flat pitch.
Description
Round and Flat Cables, 300 V Voltage Rating, Copper Conductor Material, 28 AWG Wire Size Physical Characteristics. Color Code: Brown, red, orange, yellow, green, blue, violet, gray, white, black and repeat with tan common. Insulation: PVC, 0.010" wall. Thickness: 0.042" ±0.003". Pitch: 0.050" ±0.005". Twist Length: 17.5" (consult Allied for other available lengths). Flat Length: 2.50". Shielding: Aluminum/polyester foil, with minimum 90% coverage tinned copper braid. UL Style: Inner cable — 20130; Composite — 20381. CSA and CL2 certified. PVC Laminated on flat sections only with loose pairs on twist section. Loose pair round twist 'n' flat cable is designed to combine the electrical performance and handling features of discrete twisted pair cable with the mass termination capabilities of flat ribbon cable. Loose pair round Twist 'N' Flat aluminum and braid, 0.050 in. flat pitch.

Suppliers

Company
Product
Description
Supplier Links
cable,round twist and flat,loose pair,jacketed/shielded,color coded,25 pair - 70111251 - Allied Electronics, Inc.
Fort Worth, TX, USA
cable,round twist and flat,loose pair,jacketed/shielded,color coded,25 pair
70111251
cable,round twist and flat,loose pair,jacketed/shielded,color coded,25 pair 70111251
Round and Flat Cables, 300 V Voltage Rating, Copper Conductor Material, 28 AWG Wire Size Physical Characteristics. Color Code: Brown, red, orange, yellow, green, blue, violet, gray, white, black and repeat with tan common. Insulation: PVC, 0.010" wall. Thickness: 0.042" ±0.003". Pitch: 0.050" ±0.005". Twist Length: 17.5" (consult Allied for other available lengths). Flat Length: 2.50". Shielding: Aluminum/polyester foil, with minimum 90% coverage tinned copper braid. UL Style: Inner cable — 20130; Composite — 20381. CSA and CL2 certified. PVC Laminated on flat sections only with loose pairs on twist section. Loose pair round twist 'n' flat cable is designed to combine the electrical performance and handling features of discrete twisted pair cable with the mass termination capabilities of flat ribbon cable. Loose pair round Twist 'N' Flat aluminum and braid, 0.050 in. flat pitch.

Round and Flat Cables, 300 V Voltage Rating, Copper Conductor Material, 28 AWG Wire Size
Physical Characteristics. Color Code: Brown, red, orange, yellow, green, blue, violet, gray, white, black and repeat with tan common. Insulation: PVC, 0.010" wall. Thickness: 0.042" ±0.003". Pitch: 0.050" ±0.005". Twist Length: 17.5" (consult Allied for other available lengths). Flat Length: 2.50". Shielding: Aluminum/polyester foil, with minimum 90% coverage tinned copper braid. UL Style: Inner cable — 20130; Composite — 20381. CSA and CL2 certified. PVC Laminated on flat sections only with loose pairs on twist section.
Loose pair round twist 'n' flat cable is designed to combine the electrical performance and handling features of discrete twisted pair cable with the mass termination capabilities of flat ribbon cable. Loose pair round Twist 'N' Flat aluminum and braid, 0.050 in. flat pitch.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Multiconductor Cables
Product Number 70111251
Product Name cable,round twist and flat,loose pair,jacketed/shielded,color coded,25 pair
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair & Multicore Data Cable - 534157 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Rated Temperature -30 to 105 C (-22 to 221 F)
International 0.2200 mm2
View Details
Flexible Coaxial Cable 16 GHz - FC342 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Solid SPC
View Details
Standard Cable Assemblies - Bx4S-BeP4(XX)-Bx6P - Strainsert
Specs
Product Category Cable Assembly
Number of Conductors 4 #
View Details
Besilen®-Silicone Sheathed Cables acc. to UL and CSA, SC 600 HDTRS -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® better than EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen® 722 insulation
Cable Conductor tinned copper strands acc. to IEC 60228, VDE 0295, class 5
View Details