Amphenol Corporation Ribbon Cable, 40Way, 30.5M, 28Awg, Blk; Cable Shielding Amphenol Spectra-Strip 169-2832-040.

Description
RIBBON CABLE, 40WAY, 30.5M, 28AWG, BLK; Cable Shielding:Screened; No. of Cores:40Core; Wire Gauge:28AWG; Conductor Area CSA:0.072mm2; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Colour:Black; Cable Width:51.46mm;RoHS Compliant: Yes
Datasheet
Description
RIBBON CABLE, 40WAY, 30.5M, 28AWG, BLK; Cable Shielding:Screened; No. of Cores:40Core; Wire Gauge:28AWG; Conductor Area CSA:0.072mm2; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Colour:Black; Cable Width:51.46mm;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable, 40Way, 30.5M, 28Awg, Blk; Cable Shielding Amphenol Spectra-Strip - 50AC7709 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, 40Way, 30.5M, 28Awg, Blk; Cable Shielding Amphenol Spectra-Strip
50AC7709
Ribbon Cable, 40Way, 30.5M, 28Awg, Blk; Cable Shielding Amphenol Spectra-Strip 50AC7709
RIBBON CABLE, 40WAY, 30.5M, 28AWG, BLK; Cable Shielding:Screened; No. of Cores:40Core; Wire Gauge:28AWG; Conductor Area CSA:0.072mm2; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Colour:Black; Cable Width:51.46mm;RoHS Compliant: Yes

RIBBON CABLE, 40WAY, 30.5M, 28AWG, BLK; Cable Shielding:Screened; No. of Cores:40Core; Wire Gauge:28AWG; Conductor Area CSA:0.072mm2; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Colour:Black; Cable Width:51.46mm;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC7709
Product Name Ribbon Cable, 40Way, 30.5M, 28Awg, Blk; Cable Shielding Amphenol Spectra-Strip
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Custom made OBDII to DB9 female twisting with fabric tie - QLC16103 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB + POWER - 10084089-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details