Amphenol Corporation Twist-To-Flat Cable, 26 Conductor, 100Ft, 28Awg; Cable Shielding Amphenol Spectra-Strip 169-2832-026

Description
TWIST-TO-FLAT CABLE, 26 CONDUCTOR, 100FT, 28AWG; Cable Shielding:Shielded; No. of Conductors:26Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
TWIST-TO-FLAT CABLE, 26 CONDUCTOR, 100FT, 28AWG; Cable Shielding:Shielded; No. of Conductors:26Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist-To-Flat Cable, 26 Conductor, 100Ft, 28Awg; Cable Shielding Amphenol Spectra-Strip - 88K1345 - Newark, An Avnet Company
Chicago, IL, United States
Twist-To-Flat Cable, 26 Conductor, 100Ft, 28Awg; Cable Shielding Amphenol Spectra-Strip
88K1345
Twist-To-Flat Cable, 26 Conductor, 100Ft, 28Awg; Cable Shielding Amphenol Spectra-Strip 88K1345
TWIST-TO-FLAT CABLE, 26 CONDUCTOR, 100FT, 28AWG; Cable Shielding:Shielded; No. of Conductors:26Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes

TWIST-TO-FLAT CABLE, 26 CONDUCTOR, 100FT, 28AWG; Cable Shielding:Shielded; No. of Conductors:26Conductor; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 88K1345
Product Name Twist-To-Flat Cable, 26 Conductor, 100Ft, 28Awg; Cable Shielding Amphenol Spectra-Strip
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications RoHS; Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details