Amphenol Industrial Circular Connector, Receptacle, 14 Position, Panel; Product Range Amphenol Industrial 165-32

Description
CIRCULAR CONNECTOR, RECEPTACLE, 14 POSITION, PANEL; Product Range:-; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Contact Plating:Gold RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 14 POSITION, PANEL; Product Range:-; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Contact Plating:Gold RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 14 Position, Panel; Product Range Amphenol Industrial - 38F319 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 14 Position, Panel; Product Range Amphenol Industrial
38F319
Circular Connector, Receptacle, 14 Position, Panel; Product Range Amphenol Industrial 38F319
CIRCULAR CONNECTOR, RECEPTACLE, 14 POSITION, PANEL; Product Range:-; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 14 POSITION, PANEL; Product Range:-; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 38F319
Product Name Circular Connector, Receptacle, 14 Position, Panel; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 2243-PS1T24-11X-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
3 suppliers
Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R with Green Neon Light - 5632 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details