Amphenol Industrial Circular Connector Receptacle 9 Position Panel; Product Range Amphenol Industrial 165-15

Description
CIRCULAR CONNECTOR RECEPTACLE 9 POSITION PANEL; Product Range:-; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Solder Pin; Coupling Style:-; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR RECEPTACLE 9 POSITION PANEL; Product Range:-; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Solder Pin; Coupling Style:-; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle 9 Position Panel; Product Range Amphenol Industrial - 38F306 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle 9 Position Panel; Product Range Amphenol Industrial
38F306
Circular Connector Receptacle 9 Position Panel; Product Range Amphenol Industrial 38F306
CIRCULAR CONNECTOR RECEPTACLE 9 POSITION PANEL; Product Range:-; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Solder Pin; Coupling Style:-; Contact Material:Copper Alloy RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE 9 POSITION PANEL; Product Range:-; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Solder Pin; Coupling Style:-; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet
connector,metal circ,sq flange recept,bayonet mating,9 #20 solder pin contact - 70143323 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,metal circ,sq flange recept,bayonet mating,9 #20 solder pin contact
70143323
connector,metal circ,sq flange recept,bayonet mating,9 #20 solder pin contact 70143323
Aluminum Shell Material, Nickel Plated Contact, Miniaturized Standard Connector UL Approved recognition file E115497. Shell components are fabricated from high grade aluminum with gray anodized finish. Contacts are copper alloy — gold over nickel plate. Inserts are diallyl phthalate. Connectors are factory sealed to prevent leakage. O-ring seals in both plugs and receptacles make connectors pressure proof and water protected when mated. The cable receptacles and cable plugs are for jacketed cable. Solder termination to contacts quick positive bayonet coupling. Note: Plugs mate with receptacles. If the selected plug has male (pin) contacts, the receptacle must have female (socket) contacts for the connectors to mate. Shell components are fabricated from high grade aluminum with gray anodize finish. Inserts are diallyl phthalate, providing high arc and insulation resistance under both humidity and thermal stress conditions. Connectors using female inserts feature a sandwich construction with the insert spun into a cartridge. Connectors are factory sealed to prevent leakage. Connectors are ideal for applications that demand a lightweight connector that meets MIL-C-5015 requirements.

Aluminum Shell Material, Nickel Plated Contact, Miniaturized Standard Connector
UL Approved recognition file E115497. Shell components are fabricated from high grade aluminum with gray anodized finish. Contacts are copper alloy — gold over nickel plate. Inserts are diallyl phthalate. Connectors are factory sealed to prevent leakage. O-ring seals in both plugs and receptacles make connectors pressure proof and water protected when mated. The cable receptacles and cable plugs are for jacketed cable. Solder termination to contacts quick positive bayonet coupling. Note: Plugs mate with receptacles. If the selected plug has male (pin) contacts, the receptacle must have female (socket) contacts for the connectors to mate.
Shell components are fabricated from high grade aluminum with gray anodize finish. Inserts are diallyl phthalate, providing high arc and insulation resistance under both humidity and thermal stress conditions. Connectors using female inserts feature a sandwich construction with the insert spun into a cartridge. Connectors are factory sealed to prevent leakage. Connectors are ideal for applications that demand a lightweight connector that meets MIL-C-5015 requirements.

Supplier's Site
Plug/Receptacle - 394589 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
394589
Plug/Receptacle 394589
CIRCULAR CONNECTOR, PANEL MOUNT RECEPTACLE, #20, 9 CONTACTS, SOLDER PIN, ALUMINIUM ALLOY BODY. FREE 2 YEAR RADWELL WARRANTY

CIRCULAR CONNECTOR, PANEL MOUNT RECEPTACLE, #20, 9 CONTACTS, SOLDER PIN, ALUMINIUM ALLOY BODY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc. Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 38F306 70143323 394589
Product Name Circular Connector Receptacle 9 Position Panel; Product Range Amphenol Industrial connector,metal circ,sq flange recept,bayonet mating,9 #20 solder pin contact Plug/Receptacle
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Geometry Straight
Termination Solder
Mounting Flanged
Coupling Bayonet
Unlock Full Specs
to access all available technical data

Similar Products

M12 Curved Male Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Subminiature D-type Connector, 50 Pins, Air-Side, Delrin, Female Pins - A2711-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
MHD Series: High density PCB connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details