Amphenol Corporation D-Sub, D-Shaped Connector Housings 163X10169X

Description
Plug for Male Contacts Housing D-Sub, High Density Connector 15 Position
Request a Quote Datasheet
Description
Plug for Male Contacts Housing D-Sub, High Density Connector 15 Position
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub, D-Shaped Connector Housings - 626-1077-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Housings
626-1077-ND
D-Sub, D-Shaped Connector Housings 626-1077-ND
Plug for Male Contacts Housing D-Sub, High Density Connector 15 Position

Plug for Male Contacts Housing D-Sub, High Density Connector 15 Position

Buy Now Datasheet
D Sub Connectors - 2281017 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
2281017
D Sub Connectors 2281017
D-Sub 15p HD Crimp

D-Sub 15p HD Crimp

Supplier's Site
D Sub Connectors - 2281016 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
2281016
D Sub Connectors 2281016
D-Sub 15p HD Crimp

D-Sub 15p HD Crimp

Supplier's Site
D-Sub, D-Shaped Connector Housings - 163X10169X - ODG (Origin Data Global)
Shenzhen, China
D-Sub, D-Shaped Connector Housings
163X10169X
D-Sub, D-Shaped Connector Housings 163X10169X
CONN D-SUB HD HOUSING PLUG 15POS

CONN D-SUB HD HOUSING PLUG 15POS

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 626-1077-ND 2281017 163X10169X
Product Name D-Sub, D-Shaped Connector Housings D Sub Connectors D-Sub, D-Shaped Connector Housings
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 PCB Mounting Staples 1×1 Short 7mm - 114555P1 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
XM3 D-sub Connectors - XM3C-1522 - Aratas America LLC
Specs
Connector Type D-Sub Connector; Wire to Board Connector
Gender Male / Plug
Geometry Right Angle
View Details
2 suppliers