15 Position D-Sub, High Density Plug, Male Pins Connector
CONEC 163A17769X D-Sub Connector
CONEC 163A17769X D-Sub Connector
HD D-SUB CONN, R/A PLUG, DE, SOLDER ROHS COMPLIANT: YES
CONN D-SUB HD PLUG 15P R/A SLDR
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 626-1061-ND | 2280995 | 61AK5129 | 163A17769X |
| Product Name | D-Sub Connector Assemblies | D Sub Connectors | Hd D-Sub Conn, R/a Plug, De, Solder Rohs Compliant Amphenol Conec | D-Sub Connector Assemblies |
| Category | D-Sub Connector | |||
| Connector Type | Plug, Male Pins | D-Sub Connector | D-Sub Connector | D-Sub Connector |
| Mounting | Board Edge, Through Hole, Right Angle | Board Edge, Through Hole, Right Angle | ||
| Voltage Rating | 60 volts | |||
| Current Rating | 3.0 amps | 3.0 amps |