25 Position D-Sub Plug, Male Pins Connector
D Sub connector plug 25 position right a
D Sub connector plug 25 position right a
D SUB CONN, R/A PLUG, DB, SOLDER ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 626-1057-ND | 2280993 | 61AK5128 |
| Product Name | D-Sub Connector Assemblies | D Sub Connectors | D Sub Conn, R/a Plug, Db, Solder Rohs Compliant Amphenol Conec |
| Category | D-Sub Connector | ||
| Connector Type | Plug, Male Pins | D-Sub Connector | |
| Mounting | Board Edge, Through Hole, Right Angle | ||
| Voltage Rating | 125 volts |