9 Position D-Sub Plug, Male Pins Connector
D Sub connector plug 9 position right an
D Sub connector plug 9 position right an
D SUB CONN, R/A PLUG, DE, SOLDER ROHS COMPLIANT: YES
CONN D-SUB PLUG 9POS R/A SLDR
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 626-1055-ND | 2280991 | 61AK5127 | 163A17529X |
| Product Name | D-Sub Connector Assemblies | D Sub Connectors | D Sub Conn, R/a Plug, De, Solder Rohs Compliant Amphenol Conec | D-Sub Connector Assemblies |
| Category | D-Sub Connector | |||
| Connector Type | Plug, Male Pins | D-Sub Connector | D-Sub Connector | |
| Mounting | Board Edge, Through Hole, Right Angle | Board Edge, Through Hole, Right Angle | ||
| Voltage Rating | 125 volts | |||
| Current Rating | 7.5 amps | 7.5 amps |