9 Position D-Sub Plug, Male Pins Connector
D SUB CONN, PLUG, DE, SOLDER ROHS COMPLIANT: YES
CONN D-SUB PLUG 9POS VERT SLDR
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 626-1780-ND | 61AK5125 | 163A16259X |
| Product Name | D-Sub Connector Assemblies | D Sub Conn, Plug, De, Solder Rohs Compliant Amphenol Conec | D-Sub Connector Assemblies |
| Category | D-Sub Connector | ||
| Connector Type | Plug, Male Pins | D-Sub Connector | |
| Mounting | Through Hole | Through Hole | |
| Voltage Rating | 125 volts |