RF/COAXIAL BNC TWINAXIAL STR 78 OHM CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:78ohm; Coaxial Cable Types:RG108A; Contact Material:Phosphor Bronze; Frequency Max:100MHzRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 99H5679 |
| Product Name | Rf/coaxial Bnc Twinaxial Str 78 Ohm Crimp; Connector Type Amphenol Rf |
| Connector Type | BNC; Twinax |