Amphenol Corporation D Sub Connectors 16-003220E

Description
Amphenol Industrial 16-003220E
Request a Quote Datasheet
Description
Amphenol Industrial 16-003220E
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Connectors - 597494 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
597494
D Sub Connectors 597494
Amphenol Industrial 16-003220E

Amphenol Industrial 16-003220E

Supplier's Site
D-Sub, D-Shaped Connector Backshells, Hoods - 626-16-003220E-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Backshells, Hoods
626-16-003220E-ND
D-Sub, D-Shaped Connector Backshells, Hoods 626-16-003220E-ND
SNAPLOCK HOOD INCL. KIT WITH SCR

SNAPLOCK HOOD INCL. KIT WITH SCR

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 597494 626-16-003220E-ND
Product Name D Sub Connectors D-Sub, D-Shaped Connector Backshells, Hoods
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Backshells, Hoods - 2262-A97005-025-ND - DigiKey
Specs
Connector Type D-Sub Connector
Geometry 45°
View Details
Push-in X connector - QSMX-3 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - SMT Pogo Pin 7mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details