Amphenol Corporation Round-To-Flat Cable, 64 Conductor 100Ft, 28Awg; Cable Shielding Amphenol Spectra-Strip 159-2832-064

Description
ROUND-TO-FLAT CABLE, 64 CONDUCTOR 100FT, 28AWG; Cable Shielding:Shielded; No. of Conductors:64Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
ROUND-TO-FLAT CABLE, 64 CONDUCTOR 100FT, 28AWG; Cable Shielding:Shielded; No. of Conductors:64Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Round-To-Flat Cable, 64 Conductor 100Ft, 28Awg; Cable Shielding Amphenol Spectra-Strip - 78K6145 - Newark, An Avnet Company
Chicago, IL, United States
Round-To-Flat Cable, 64 Conductor 100Ft, 28Awg; Cable Shielding Amphenol Spectra-Strip
78K6145
Round-To-Flat Cable, 64 Conductor 100Ft, 28Awg; Cable Shielding Amphenol Spectra-Strip 78K6145
ROUND-TO-FLAT CABLE, 64 CONDUCTOR 100FT, 28AWG; Cable Shielding:Shielded; No. of Conductors:64Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes

ROUND-TO-FLAT CABLE, 64 CONDUCTOR 100FT, 28AWG; Cable Shielding:Shielded; No. of Conductors:64Conductor; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 78K6145
Product Name Round-To-Flat Cable, 64 Conductor 100Ft, 28Awg; Cable Shielding Amphenol Spectra-Strip
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-M060002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 19.69 ft (60 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ribbon Cable - 1792588 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 0.6562 ft (2 dm)
Standards / Certifications RoHS
View Details