Amphenol Corporation Flat Ribbon Cables 159-2832-040

Description
CBL RIBN 40COND TWIST PAIR 100'
Request a Quote Datasheet
Description
CBL RIBN 40COND TWIST PAIR 100'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Ribbon Cables - SS40RF-100-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
SS40RF-100-ND
Flat Ribbon Cables SS40RF-100-ND
CBL RIBN 40COND TWIST PAIR 100'

CBL RIBN 40COND TWIST PAIR 100'

Buy Now Datasheet
cable,round twist and flat,jacketed/shielded,color coded,20 pair,28awg stranded - 70111259 - Allied Electronics, Inc.
Fort Worth, TX, USA
cable,round twist and flat,jacketed/shielded,color coded,20 pair,28awg stranded
70111259
cable,round twist and flat,jacketed/shielded,color coded,20 pair,28awg stranded 70111259
Round Twist ’N’ Flat® Cable, 28 AWG, PVC Insulation Material, +105 °C Operating Temperature Conductors: 28 AWG-7/36 tinned copper. Jacket: Black PVC, 0.030" nom. wall. Temperature Rating: –20° to +105°C (–4° to +221°F). Physical Characteristics. Color Code: Brown, red, orange, yellow, green, blue, violet, gray, white, black and repeat with tan common. Insulation: PVC, 0.010" wall laminated between 0.005" clear PVC film. Thickness: 0.042" ±0.003". Pitch: 0.050" ±0.005". Twist Length: 17.5" (consult Allied for other available lengths). Flat Length: 2.5". Shielding: Aluminum/polyester foil, with minimum 90% coverage tinned copper braid. Round Cable That Mass Terminates High Flexibility Twisted Pair Electrical Characteristics Helps Meet FCC Regulations UL, CSA and CL2

Round Twist ’N’ Flat® Cable, 28 AWG, PVC Insulation Material, +105 °C Operating Temperature
Conductors: 28 AWG-7/36 tinned copper. Jacket: Black PVC, 0.030" nom. wall. Temperature Rating: –20° to +105°C (–4° to +221°F).
Physical Characteristics. Color Code: Brown, red, orange, yellow, green, blue, violet, gray, white, black and repeat with tan common. Insulation: PVC, 0.010" wall laminated between 0.005" clear PVC film. Thickness: 0.042" ±0.003". Pitch: 0.050" ±0.005". Twist Length: 17.5" (consult Allied for other available lengths). Flat Length: 2.5". Shielding: Aluminum/polyester foil, with minimum 90% coverage tinned copper braid.

  • Round Cable That Mass Terminates
  • High Flexibility
  • Twisted Pair Electrical Characteristics
  • Helps Meet FCC Regulations UL, CSA and CL2
Supplier's Site
Round-To-Flat Cable, 40 Conductor, 100Ft, 28Awg; Cable Shielding Amphenol Spectra-Strip - 78K6412 - Newark, An Avnet Company
Chicago, IL, United States
Round-To-Flat Cable, 40 Conductor, 100Ft, 28Awg; Cable Shielding Amphenol Spectra-Strip
78K6412
Round-To-Flat Cable, 40 Conductor, 100Ft, 28Awg; Cable Shielding Amphenol Spectra-Strip 78K6412
ROUND-TO-FLAT CABLE, 40 CONDUCTOR, 100FT, 28AWG; Cable Shielding:Shielded; No. of Conductors:40Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes

ROUND-TO-FLAT CABLE, 40 CONDUCTOR, 100FT, 28AWG; Cable Shielding:Shielded; No. of Conductors:40Conductor; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Flat Cables Multiconductor Cables Cable Assemblies
Product Number SS40RF-100-ND 70111259 78K6412
Product Name Flat Ribbon Cables cable,round twist and flat,jacketed/shielded,color coded,20 pair,28awg stranded Round-To-Flat Cable, 40 Conductor, 100Ft, 28Awg; Cable Shielding Amphenol Spectra-Strip
Product Category Cable Cable
Cable Conductor Copper, Tinned Copper
Number of Conductors 40 # 40 #
Rated Temperature -40 to 105 C (-40 to 221 F) 105 C (221 F)
North American 28 AWG 28 AWG
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-3010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Sensor Cord, M18 Plug-Free End, 50Ft Rohs Compliant Sensata/bei Sensors - 74AJ9834 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
2 suppliers
System cable - 706-3057/300-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Accessories, Gate leads - GATELEAD PB20 G1K1 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details