Amphenol Corporation Round-To-Flat Cable, 34 Conductor 100Ft, 28Awg; Cable Shielding Amphenol Spectra-Strip 159-2832-034

Description
ROUND-TO-FLAT CABLE, 34 CONDUCTOR 100FT, 28AWG; Cable Shielding:Shielded; No. of Conductors:34Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
ROUND-TO-FLAT CABLE, 34 CONDUCTOR 100FT, 28AWG; Cable Shielding:Shielded; No. of Conductors:34Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Round-To-Flat Cable, 34 Conductor 100Ft, 28Awg; Cable Shielding Amphenol Spectra-Strip - 78K6411 - Newark, An Avnet Company
Chicago, IL, United States
Round-To-Flat Cable, 34 Conductor 100Ft, 28Awg; Cable Shielding Amphenol Spectra-Strip
78K6411
Round-To-Flat Cable, 34 Conductor 100Ft, 28Awg; Cable Shielding Amphenol Spectra-Strip 78K6411
ROUND-TO-FLAT CABLE, 34 CONDUCTOR 100FT, 28AWG; Cable Shielding:Shielded; No. of Conductors:34Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes

ROUND-TO-FLAT CABLE, 34 CONDUCTOR 100FT, 28AWG; Cable Shielding:Shielded; No. of Conductors:34Conductor; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 78K6411
Product Name Round-To-Flat Cable, 34 Conductor 100Ft, 28Awg; Cable Shielding Amphenol Spectra-Strip
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Custom made OBDII with black PVC cable to DB9 female - QLC16104 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Mini-SAS - 10111837-P050001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ribbon Cable - 1792563 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 0.1640 ft (0.5000 dm)
Standards / Certifications RoHS
View Details