Amphenol Corporation cable,round twist and flat,jacketed/shielded,color coded,13 pair,28awg stranded 159-2832-026

Description
Round Twist ’N’ Flat® Cable, 28 AWG, PVC Insulation Material, +105 °C Operating Temperature Conductors: 28 AWG-7/36 tinned copper. Jacket: Black PVC, 0.030" nom. wall. Temperature Rating: –20° to +105°C (–4° to +221°F). Physical Characteristics. Color Code: Brown, red, orange, yellow, green, blue, violet, gray, white, black and repeat with tan common. Insulation: PVC, 0.010" wall laminated between 0.005" clear PVC film. Thickness: 0.042" ±0.003". Pitch: 0.050" ±0.005". Twist Length: 17.5" (consult Allied for other available lengths). Flat Length: 2.5". Shielding: Aluminum/polyester foil, with minimum 90% coverage tinned copper braid. Round Cable That Mass Terminates High Flexibility Twisted Pair Electrical Characteristics Helps Meet FCC Regulations UL, CSA and CL2
Datasheet
Description
Round Twist ’N’ Flat® Cable, 28 AWG, PVC Insulation Material, +105 °C Operating Temperature Conductors: 28 AWG-7/36 tinned copper. Jacket: Black PVC, 0.030" nom. wall. Temperature Rating: –20° to +105°C (–4° to +221°F). Physical Characteristics. Color Code: Brown, red, orange, yellow, green, blue, violet, gray, white, black and repeat with tan common. Insulation: PVC, 0.010" wall laminated between 0.005" clear PVC film. Thickness: 0.042" ±0.003". Pitch: 0.050" ±0.005". Twist Length: 17.5" (consult Allied for other available lengths). Flat Length: 2.5". Shielding: Aluminum/polyester foil, with minimum 90% coverage tinned copper braid. Round Cable That Mass Terminates High Flexibility Twisted Pair Electrical Characteristics Helps Meet FCC Regulations UL, CSA and CL2
Datasheet

Suppliers

Company
Product
Description
Supplier Links
cable,round twist and flat,jacketed/shielded,color coded,13 pair,28awg stranded - 70111257 - Allied Electronics, Inc.
Fort Worth, TX, USA
cable,round twist and flat,jacketed/shielded,color coded,13 pair,28awg stranded
70111257
cable,round twist and flat,jacketed/shielded,color coded,13 pair,28awg stranded 70111257
Round Twist ’N’ Flat® Cable, 28 AWG, PVC Insulation Material, +105 °C Operating Temperature Conductors: 28 AWG-7/36 tinned copper. Jacket: Black PVC, 0.030" nom. wall. Temperature Rating: –20° to +105°C (–4° to +221°F). Physical Characteristics. Color Code: Brown, red, orange, yellow, green, blue, violet, gray, white, black and repeat with tan common. Insulation: PVC, 0.010" wall laminated between 0.005" clear PVC film. Thickness: 0.042" ±0.003". Pitch: 0.050" ±0.005". Twist Length: 17.5" (consult Allied for other available lengths). Flat Length: 2.5". Shielding: Aluminum/polyester foil, with minimum 90% coverage tinned copper braid. Round Cable That Mass Terminates High Flexibility Twisted Pair Electrical Characteristics Helps Meet FCC Regulations UL, CSA and CL2

Round Twist ’N’ Flat® Cable, 28 AWG, PVC Insulation Material, +105 °C Operating Temperature
Conductors: 28 AWG-7/36 tinned copper. Jacket: Black PVC, 0.030" nom. wall. Temperature Rating: –20° to +105°C (–4° to +221°F).
Physical Characteristics. Color Code: Brown, red, orange, yellow, green, blue, violet, gray, white, black and repeat with tan common. Insulation: PVC, 0.010" wall laminated between 0.005" clear PVC film. Thickness: 0.042" ±0.003". Pitch: 0.050" ±0.005". Twist Length: 17.5" (consult Allied for other available lengths). Flat Length: 2.5". Shielding: Aluminum/polyester foil, with minimum 90% coverage tinned copper braid.

  • Round Cable That Mass Terminates
  • High Flexibility
  • Twisted Pair Electrical Characteristics
  • Helps Meet FCC Regulations UL, CSA and CL2
Supplier's Site
Round-To-Flat Cable, 26 Conductor, 100Ft, 28Awg; Cable Shielding Amphenol Spectra-Strip - 78K6410 - Newark, An Avnet Company
Chicago, IL, United States
Round-To-Flat Cable, 26 Conductor, 100Ft, 28Awg; Cable Shielding Amphenol Spectra-Strip
78K6410
Round-To-Flat Cable, 26 Conductor, 100Ft, 28Awg; Cable Shielding Amphenol Spectra-Strip 78K6410
ROUND-TO-FLAT CABLE, 26 CONDUCTOR, 100FT, 28AWG; Cable Shielding:Shielded; No. of Conductors:26Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Black RoHS Compliant: Yes

ROUND-TO-FLAT CABLE, 26 CONDUCTOR, 100FT, 28AWG; Cable Shielding:Shielded; No. of Conductors:26Conductor; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number 70111257 78K6410
Product Name cable,round twist and flat,jacketed/shielded,color coded,13 pair,28awg stranded Round-To-Flat Cable, 26 Conductor, 100Ft, 28Awg; Cable Shielding Amphenol Spectra-Strip
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

mini-SAS HD - 10112633-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Cable Connector Assembly 2M PVC M12 8230/362 -  - Sensata Technologies
Specs
Connector Type M12
View Details
System cable - 706-3057/500-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details