Amphenol Corporation Round-To-Flat Cable, 20 Conductor 100Ft, 28Awg; Cable Shielding Amphenol Spectra-Strip 159-2832-020

Description
ROUND-TO-FLAT CABLE, 20 CONDUCTOR 100FT, 28AWG; Cable Shielding:Shielded; No. of Conductors:20Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
ROUND-TO-FLAT CABLE, 20 CONDUCTOR 100FT, 28AWG; Cable Shielding:Shielded; No. of Conductors:20Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Round-To-Flat Cable, 20 Conductor 100Ft, 28Awg; Cable Shielding Amphenol Spectra-Strip - 78K6409 - Newark, An Avnet Company
Chicago, IL, United States
Round-To-Flat Cable, 20 Conductor 100Ft, 28Awg; Cable Shielding Amphenol Spectra-Strip
78K6409
Round-To-Flat Cable, 20 Conductor 100Ft, 28Awg; Cable Shielding Amphenol Spectra-Strip 78K6409
ROUND-TO-FLAT CABLE, 20 CONDUCTOR 100FT, 28AWG; Cable Shielding:Shielded; No. of Conductors:20Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes

ROUND-TO-FLAT CABLE, 20 CONDUCTOR 100FT, 28AWG; Cable Shielding:Shielded; No. of Conductors:20Conductor; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 78K6409
Product Name Round-To-Flat Cable, 20 Conductor 100Ft, 28Awg; Cable Shielding Amphenol Spectra-Strip
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Mini-SAS - 10111837-P020001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Cable Connector Assembly 5M PVC M12 8230/356 -  - Sensata Technologies
Specs
Connector Type M12
View Details
System cable - 706-3140/501-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers