Amphenol Corporation cable,round and flat,jacketed/shielded,gray w/red edge,50 conductor,28awg strand 159-2801-050

Description
Round and Flat Cable, 28 AWG Wire Size, 300 V Conductors: 28 AWG-7/36 tinned copper. Jacket: Black PVC, 0.030" nom. wall. Temperature Rating: –20° to +105°C (–4° to +221°F). Physical Characteristics. Color Code: Gray with red edge. Insulation: PVC, 0.010" wall. Thickness: 0.035" ±0.003". Pitch: 0.050" ±0.003". Shielding: Aluminum/polyester tape, with minimum 90% coverage tinned copper braid. Round Cable That Mass Terminates High Flexibility Twisted Pair Electrical Characteristics Helps Meet FCC Regulations UL, CSA and CL2
Datasheet
Description
Round and Flat Cable, 28 AWG Wire Size, 300 V Conductors: 28 AWG-7/36 tinned copper. Jacket: Black PVC, 0.030" nom. wall. Temperature Rating: –20° to +105°C (–4° to +221°F). Physical Characteristics. Color Code: Gray with red edge. Insulation: PVC, 0.010" wall. Thickness: 0.035" ±0.003". Pitch: 0.050" ±0.003". Shielding: Aluminum/polyester tape, with minimum 90% coverage tinned copper braid. Round Cable That Mass Terminates High Flexibility Twisted Pair Electrical Characteristics Helps Meet FCC Regulations UL, CSA and CL2
Datasheet

Suppliers

Company
Product
Description
Supplier Links
cable,round and flat,jacketed/shielded,gray w/red edge,50 conductor,28awg strand - 70111268 - Allied Electronics, Inc.
Fort Worth, TX, USA
cable,round and flat,jacketed/shielded,gray w/red edge,50 conductor,28awg strand
70111268
cable,round and flat,jacketed/shielded,gray w/red edge,50 conductor,28awg strand 70111268
Round and Flat Cable, 28 AWG Wire Size, 300 V Conductors: 28 AWG-7/36 tinned copper. Jacket: Black PVC, 0.030" nom. wall. Temperature Rating: –20° to +105°C (–4° to +221°F). Physical Characteristics. Color Code: Gray with red edge. Insulation: PVC, 0.010" wall. Thickness: 0.035" ±0.003". Pitch: 0.050" ±0.003". Shielding: Aluminum/polyester tape, with minimum 90% coverage tinned copper braid. Round Cable That Mass Terminates High Flexibility Twisted Pair Electrical Characteristics Helps Meet FCC Regulations UL, CSA and CL2

Round and Flat Cable, 28 AWG Wire Size, 300 V
Conductors: 28 AWG-7/36 tinned copper. Jacket: Black PVC, 0.030" nom. wall. Temperature Rating: –20° to +105°C (–4° to +221°F).
Physical Characteristics. Color Code: Gray with red edge. Insulation: PVC, 0.010" wall. Thickness: 0.035" ±0.003". Pitch: 0.050" ±0.003". Shielding: Aluminum/polyester tape, with minimum 90% coverage tinned copper braid.

  • Round Cable That Mass Terminates
  • High Flexibility
  • Twisted Pair Electrical Characteristics
  • Helps Meet FCC Regulations UL, CSA and CL2
Supplier's Site
Ribbon Screened Cable, Round 'n' Flat Jacketed, 50 Core, 28 Awg, 0.072 Mm , 1.27 Mm, 30.48 M Rohs Compliant Amphenol Spectra-Strip - 01M9922 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Screened Cable, Round 'n' Flat Jacketed, 50 Core, 28 Awg, 0.072 Mm , 1.27 Mm, 30.48 M Rohs Compliant Amphenol Spectra-Strip
01M9922
Ribbon Screened Cable, Round 'n' Flat Jacketed, 50 Core, 28 Awg, 0.072 Mm , 1.27 Mm, 30.48 M Rohs Compliant Amphenol Spectra-Strip 01M9922
Ribbon Screened Cable, Round 'N' Flat Jacketed, 50 Core, 28 AWG, 0.072 mm , 1.27 mm, 30.48 m RoHS Compliant: Yes

Ribbon Screened Cable, Round 'N' Flat Jacketed, 50 Core, 28 AWG, 0.072 mm , 1.27 mm, 30.48 m RoHS Compliant: Yes

Supplier's Site Datasheet
Round-To-Flat Cable, 50 Conductor 100Ft, 28Awg; Cable Shielding Amphenol Spectra-Strip - 78K6407 - Newark, An Avnet Company
Chicago, IL, United States
Round-To-Flat Cable, 50 Conductor 100Ft, 28Awg; Cable Shielding Amphenol Spectra-Strip
78K6407
Round-To-Flat Cable, 50 Conductor 100Ft, 28Awg; Cable Shielding Amphenol Spectra-Strip 78K6407
ROUND-TO-FLAT CABLE, 50 CONDUCTOR 100FT, 28AWG; Cable Shielding:Shielded; No. of Conductors:50Conduct or; Wire Gauge:28AWG; Conductor Area CSA:0.072mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes

ROUND-TO-FLAT CABLE, 50 CONDUCTOR 100FT, 28AWG; Cable Shielding:Shielded; No. of Conductors:50Conductor; Wire Gauge:28AWG; Conductor Area CSA:0.072mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 70111268 01M9922 78K6407
Product Name cable,round and flat,jacketed/shielded,gray w/red edge,50 conductor,28awg strand Ribbon Screened Cable, Round 'n' Flat Jacketed, 50 Core, 28 Awg, 0.072 Mm , 1.27 Mm, 30.48 M Rohs Compliant Amphenol Spectra-Strip Round-To-Flat Cable, 50 Conductor 100Ft, 28Awg; Cable Shielding Amphenol Spectra-Strip
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products