Amphenol Spectra-Strip Flat Ribbon Cables 159-2801-034

Description
"Flat Ribbon Cable Black 34 Conductors 0.050"" (1.27mm) Flat Cable, Round Jacket 10.0' (3.05m)"
Request a Quote Datasheet
Description
"Flat Ribbon Cable Black 34 Conductors 0.050"" (1.27mm) Flat Cable, Round Jacket 10.0' (3.05m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Ribbon Cables - SS34R-10-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
SS34R-10-ND
Flat Ribbon Cables SS34R-10-ND
"Flat Ribbon Cable Black 34 Conductors 0.050"" (1.27mm) Flat Cable, Round Jacket 10.0' (3.05m)"

"Flat Ribbon Cable Black 34 Conductors 0.050"" (1.27mm) Flat Cable, Round Jacket 10.0' (3.05m)"

Buy Now Datasheet
Flat Ribbon Cables - SS34R-5-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
SS34R-5-ND
Flat Ribbon Cables SS34R-5-ND
"Flat Ribbon Cable Black 34 Conductors 0.050"" (1.27mm) Flat Cable, Round Jacket 5.0' (1.52m)"

"Flat Ribbon Cable Black 34 Conductors 0.050"" (1.27mm) Flat Cable, Round Jacket 5.0' (1.52m)"

Buy Now Datasheet
Round-To-Flat Cable, 34 Conductor 100Ft, 28Awg; Cable Shielding Amphenol Spectra-Strip - 78K6405 - Newark, An Avnet Company
Chicago, IL, United States
Round-To-Flat Cable, 34 Conductor 100Ft, 28Awg; Cable Shielding Amphenol Spectra-Strip
78K6405
Round-To-Flat Cable, 34 Conductor 100Ft, 28Awg; Cable Shielding Amphenol Spectra-Strip 78K6405
ROUND-TO-FLAT CABLE, 34 CONDUCTOR 100FT, 28AWG; Cable Shielding:Shielded; No. of Conductors:34Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes

ROUND-TO-FLAT CABLE, 34 CONDUCTOR 100FT, 28AWG; Cable Shielding:Shielded; No. of Conductors:34Conductor; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Flat Cables Cable Assemblies
Product Number SS34R-10-ND 78K6405
Product Name Flat Ribbon Cables Round-To-Flat Cable, 34 Conductor 100Ft, 28Awg; Cable Shielding Amphenol Spectra-Strip
Product Category Cable
Cable Conductor Copper, Tinned
Number of Conductors 34 #
Rated Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-3010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Circular Cable Assemblies - 6207-31391-1810-ND - DigiKey
Specs
Cable Length 10 ft (30.48 dm)
View Details
2 suppliers
System cable - 706-2300/501-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details