Amphenol Spectra-Strip Flat Ribbon Cables 159-2801-026

Description
"Flat Ribbon Cable Black 26 Conductors 0.050"" (1.27mm) Flat Cable, Round Jacket 5.0' (1.52m)"
Request a Quote Datasheet
Description
"Flat Ribbon Cable Black 26 Conductors 0.050"" (1.27mm) Flat Cable, Round Jacket 5.0' (1.52m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Ribbon Cables - SS26R-5-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
SS26R-5-ND
Flat Ribbon Cables SS26R-5-ND
"Flat Ribbon Cable Black 26 Conductors 0.050"" (1.27mm) Flat Cable, Round Jacket 5.0' (1.52m)"

"Flat Ribbon Cable Black 26 Conductors 0.050"" (1.27mm) Flat Cable, Round Jacket 5.0' (1.52m)"

Buy Now Datasheet
Wire And Cable, 26 Conductor(S), 28Awg, 300V, Round To Flat Cable Rohs Compliant Amphenol Spectra-Strip - 10AK0866 - Newark, An Avnet Company
Chicago, IL, United States
Wire And Cable, 26 Conductor(S), 28Awg, 300V, Round To Flat Cable Rohs Compliant Amphenol Spectra-Strip
10AK0866
Wire And Cable, 26 Conductor(S), 28Awg, 300V, Round To Flat Cable Rohs Compliant Amphenol Spectra-Strip 10AK0866
WIRE AND CABLE, 26 CONDUCTOR(S), 28AWG, 300V, ROUND TO FLAT CABLE ROHS COMPLIANT: YES

WIRE AND CABLE, 26 CONDUCTOR(S), 28AWG, 300V, ROUND TO FLAT CABLE ROHS COMPLIANT: YES

Supplier's Site
cable,round and flat,jacketed/shielded,gray w/red edge,26 conductor,28awg strand - 70111264 - Allied Electronics, Inc.
Fort Worth, TX, USA
cable,round and flat,jacketed/shielded,gray w/red edge,26 conductor,28awg strand
70111264
cable,round and flat,jacketed/shielded,gray w/red edge,26 conductor,28awg strand 70111264
Round and Flat Cable, 28 AWG Wire Size, 300 V Conductors: 28 AWG-7/36 tinned copper. Jacket: Black PVC, 0.030" nom. wall. Temperature Rating: –20° to +105°C (–4° to +221°F). Physical Characteristics. Color Code: Gray with red edge. Insulation: PVC, 0.010" wall. Thickness: 0.035" ±0.003". Pitch: 0.050" ±0.003". Shielding: Aluminum/polyester tape, with minimum 90% coverage tinned copper braid. Round Cable That Mass Terminates High Flexibility Twisted Pair Electrical Characteristics Helps Meet FCC Regulations UL, CSA and CL2

Round and Flat Cable, 28 AWG Wire Size, 300 V
Conductors: 28 AWG-7/36 tinned copper. Jacket: Black PVC, 0.030" nom. wall. Temperature Rating: –20° to +105°C (–4° to +221°F).
Physical Characteristics. Color Code: Gray with red edge. Insulation: PVC, 0.010" wall. Thickness: 0.035" ±0.003". Pitch: 0.050" ±0.003". Shielding: Aluminum/polyester tape, with minimum 90% coverage tinned copper braid.

  • Round Cable That Mass Terminates
  • High Flexibility
  • Twisted Pair Electrical Characteristics
  • Helps Meet FCC Regulations UL, CSA and CL2
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Flat Cables Cable Assemblies Multiconductor Cables
Product Number SS26R-5-ND 10AK0866 70111264
Product Name Flat Ribbon Cables Wire And Cable, 26 Conductor(S), 28Awg, 300V, Round To Flat Cable Rohs Compliant Amphenol Spectra-Strip cable,round and flat,jacketed/shielded,gray w/red edge,26 conductor,28awg strand
Product Category Cable Cable
Cable Conductor Copper, Tinned Copper
Number of Conductors 26 # 26 #
Rated Temperature -40 to 105 C (-40 to 221 F) -20 to 105 C (-4 to 221 F)
North American 28 AWG 28 AWG
Unlock Full Specs
to access all available technical data

Similar Products

USB CABLES - 10114548-0150LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Cable Connector Assembly 5M PVC M12 8230/356 -  - Sensata Technologies
Specs
Connector Type M12
View Details
System cable - 706-3033/102-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Accessories, Gate leads - GATELEAD MEDIUM POWER - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details