Amphenol Communications Solutions Mini D Ribbon Connector, Plug, 24 Position, Idc/idt; No. Of Contacts Amphenol Communications Solutions 157-32240

Description
MINI D RIBBON CONNECTOR, PLUG, 24 POSITION, IDC/IDT; No. of Contacts:24Contacts; Gender:Plug; Connector Type:Micro D; Contact Termination Type:IDC / IDT; Product Range:157 Series; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet
Description
MINI D RIBBON CONNECTOR, PLUG, 24 POSITION, IDC/IDT; No. of Contacts:24Contacts; Gender:Plug; Connector Type:Micro D; Contact Termination Type:IDC / IDT; Product Range:157 Series; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini D Ribbon Connector, Plug, 24 Position, Idc/idt; No. Of Contacts Amphenol Communications Solutions - 93K7633 - Newark, An Avnet Company
Chicago, IL, United States
Mini D Ribbon Connector, Plug, 24 Position, Idc/idt; No. Of Contacts Amphenol Communications Solutions
93K7633
Mini D Ribbon Connector, Plug, 24 Position, Idc/idt; No. Of Contacts Amphenol Communications Solutions 93K7633
MINI D RIBBON CONNECTOR, PLUG, 24 POSITION, IDC/IDT; No. of Contacts:24Contacts; Gender:Plug; Connector Type:Micro D; Contact Termination Type:IDC / IDT; Product Range:157 Series; Connector Mounting:Cable Mount RoHS Compliant: Yes

MINI D RIBBON CONNECTOR, PLUG, 24 POSITION, IDC/IDT; No. of Contacts:24Contacts; Gender:Plug; Connector Type:Micro D; Contact Termination Type:IDC / IDT; Product Range:157 Series; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 93K7633
Product Name Mini D Ribbon Connector, Plug, 24 Position, Idc/idt; No. Of Contacts Amphenol Communications Solutions
Connector Type Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

Microminiature & Nanominiature D Connectors - 1-1532023-0 - TE Connectivity
Specs
Connector Type Micro Connector and Nano Connector
Termination Preterminated Flying Leads
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2000-2239/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details