Amphenol Corporation Ribbon Cable, 34Way, 30.5M, 28Awg, Blk; Cable Shielding Amphenol Spectra-Strip 151-2831-034.

Description
RIBBON CABLE, 34WAY, 30.5M, 28AWG, BLK; Cable Shielding:Screened; No. of Cores:34Core; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Colour:Black; Cable Width:44.7mm; No. of RoHS Compliant: Yes
Datasheet
Description
RIBBON CABLE, 34WAY, 30.5M, 28AWG, BLK; Cable Shielding:Screened; No. of Cores:34Core; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Colour:Black; Cable Width:44.7mm; No. of RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable, 34Way, 30.5M, 28Awg, Blk; Cable Shielding Amphenol Spectra-Strip - 51AC9832 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, 34Way, 30.5M, 28Awg, Blk; Cable Shielding Amphenol Spectra-Strip
51AC9832
Ribbon Cable, 34Way, 30.5M, 28Awg, Blk; Cable Shielding Amphenol Spectra-Strip 51AC9832
RIBBON CABLE, 34WAY, 30.5M, 28AWG, BLK; Cable Shielding:Screened; No. of Cores:34Core; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Colour:Black; Cable Width:44.7mm; No. of RoHS Compliant: Yes

RIBBON CABLE, 34WAY, 30.5M, 28AWG, BLK; Cable Shielding:Screened; No. of Cores:34Core; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Colour:Black; Cable Width:44.7mm; No. of RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 51AC9832
Product Name Ribbon Cable, 34Way, 30.5M, 28Awg, Blk; Cable Shielding Amphenol Spectra-Strip
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Blue Drain OBD round cable to DB25 male - QLC16101 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-4070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details