Amphenol Corporation Ribbon Cable, 34Way, 30.5M, 28Awg, Blk; Cable Shielding Amphenol Spectra-Strip 151-2811-034

Description
RIBBON CABLE, 34WAY, 30.5M, 28AWG, BLK; Cable Shielding:Unscreened ; No. of Cores:34Core; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Colour:Black; Cable Width:44.7mm; No. RoHS Compliant: Yes
Description
RIBBON CABLE, 34WAY, 30.5M, 28AWG, BLK; Cable Shielding:Unscreened ; No. of Cores:34Core; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Colour:Black; Cable Width:44.7mm; No. RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable, 34Way, 30.5M, 28Awg, Blk; Cable Shielding Amphenol Spectra-Strip - 29AH8552 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, 34Way, 30.5M, 28Awg, Blk; Cable Shielding Amphenol Spectra-Strip
29AH8552
Ribbon Cable, 34Way, 30.5M, 28Awg, Blk; Cable Shielding Amphenol Spectra-Strip 29AH8552
RIBBON CABLE, 34WAY, 30.5M, 28AWG, BLK; Cable Shielding:Unscreened ; No. of Cores:34Core; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Colour:Black; Cable Width:44.7mm; No. RoHS Compliant: Yes

RIBBON CABLE, 34WAY, 30.5M, 28AWG, BLK; Cable Shielding:Unscreened; No. of Cores:34Core; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Colour:Black; Cable Width:44.7mm; No. RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 29AH8552
Product Name Ribbon Cable, 34Way, 30.5M, 28Awg, Blk; Cable Shielding Amphenol Spectra-Strip
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

77 Ohm Cable Assembly - 473-10613-24-9 - ERSAELECTRONICS PTE. LTD.
Specs
Cable Shielding Shielded
Standards / Certifications RoHS
View Details
3 suppliers
Green/Yellow PVC Single Wire - 56020030 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details