Amphenol Corporation Pressure Sensor, 150Psi, Diff, Voltage; Operating Pressure Max Amphenol All Sensors 150 PSI-D-4V-ASCX

Description
PRESSURE SENSOR, 150PSI, DIFF, VOLTAGE; Operating Pressure Max:150psi; Sensor Output:Voltage; Pressure Measurement Type:Differential; Voltage Rating:5VDC; Port Style:Dual Port; Supply Current:-; Product Range:ASCX Series
Datasheet
Description
PRESSURE SENSOR, 150PSI, DIFF, VOLTAGE; Operating Pressure Max:150psi; Sensor Output:Voltage; Pressure Measurement Type:Differential; Voltage Rating:5VDC; Port Style:Dual Port; Supply Current:-; Product Range:ASCX Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, 150Psi, Diff, Voltage; Operating Pressure Max Amphenol All Sensors - 37AJ8491 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 150Psi, Diff, Voltage; Operating Pressure Max Amphenol All Sensors
37AJ8491
Pressure Sensor, 150Psi, Diff, Voltage; Operating Pressure Max Amphenol All Sensors 37AJ8491
PRESSURE SENSOR, 150PSI, DIFF, VOLTAGE; Operating Pressure Max:150psi; Sensor Output:Voltage; Pressure Measurement Type:Differential; Voltage Rating:5VDC; Port Style:Dual Port; Supply Current:-; Product Range:ASCX Series

PRESSURE SENSOR, 150PSI, DIFF, VOLTAGE; Operating Pressure Max:150psi; Sensor Output:Voltage; Pressure Measurement Type:Differential; Voltage Rating:5VDC; Port Style:Dual Port; Supply Current:-; Product Range:ASCX Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 37AJ8491
Product Name Pressure Sensor, 150Psi, Diff, Voltage; Operating Pressure Max Amphenol All Sensors
Device Category Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Differential Pressure Sensor - USD50B - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Category Sensor
Sensor Technology Strain Gauge
Measurement Type Differential
View Details
SensoNODE Blue Bluetooth Pressure Sensor -  - HydraCheck Inc.
Specs
Device Category Sensor
Measurement Type Sealed
Working Pressure Range -14.5 to 8700 psi (-10.2 to 6123 m H2O)
View Details
Pressure Sensors - Series 48 -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Pressure Transducers - 10214491-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 10 psi (7.04 m H2O)
View Details