Amphenol RF Coaxial Cables (RF) 145104-08-36.00

Description
"Cable Assembly Coaxial SMB to SMB RG-178 36.00"" (914.40mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMB to SMB RG-178 36.00"" (914.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ACX1746-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ACX1746-ND
Coaxial Cables (RF) ACX1746-ND
"Cable Assembly Coaxial SMB to SMB RG-178 36.00"" (914.40mm)"

"Cable Assembly Coaxial SMB to SMB RG-178 36.00"" (914.40mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 145104-08-36.00 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
145104-08-36.00
RF Standard Cable Assembly 145104-08-36.00
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Cable Assemblies - 145104-08-36.00 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
145104-08-36.00
RF Cable Assemblies 145104-08-36.00
RF Cable Assemblies SMB R/A Plug to R/A Plug RG178 36in

RF Cable Assemblies SMB R/A Plug to R/A Plug RG178 36in

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 145104-08-36.00 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
145104-08-36.00
Cable Assemblies - Coaxial Cables (RF) 145104-08-36.00
CBL ASSY SMB PLUG TO PLUG 36"

CBL ASSY SMB PLUG TO PLUG 36"

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number ACX1746-ND 145104-08-36.00 145104-08-36.00 145104-08-36.00
Product Name Coaxial Cables (RF) RF Standard Cable Assembly RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-2040HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 1407617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 0.6562 ft (2 dm)
View Details