Amphenol RF Coaxial Cables (RF) 145104-08-06.00

Description
"Cable Assembly Coaxial SMB to SMB RG-178 6.000"" (152.40mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMB to SMB RG-178 6.000"" (152.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ACX1743-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ACX1743-ND
Coaxial Cables (RF) ACX1743-ND
"Cable Assembly Coaxial SMB to SMB RG-178 6.000"" (152.40mm)"

"Cable Assembly Coaxial SMB to SMB RG-178 6.000"" (152.40mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 145104-08-06.00 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
145104-08-06.00
RF Standard Cable Assembly 145104-08-06.00
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Cable Assemblies - 145104-08-06.00 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
145104-08-06.00
RF Cable Assemblies 145104-08-06.00
RF Cable Assemblies SMB R/A Plug to R/A Plug RG178 6in

RF Cable Assemblies SMB R/A Plug to R/A Plug RG178 6in

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 145104-08-06.00 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
145104-08-06.00
Cable Assemblies - Coaxial Cables (RF) 145104-08-06.00
CBL ASSY SMB PLUG TO PLUG 6"

CBL ASSY SMB PLUG TO PLUG 6"

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number ACX1743-ND 145104-08-06.00 145104-08-06.00 145104-08-06.00
Product Name Coaxial Cables (RF) RF Standard Cable Assembly RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-3132-3xxx | Sensor cable, PVC, 4 x 0.25 mm², fixed installation -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Cable Assembly, Bnc Plug / Bnc Plug, Rg58, 1.5M; Connector Type A Greenpar Te Connectivity - 98K5515 - Newark, An Avnet Company
Specs
Cable Length 4.92 ft (15 dm)
Connector Type BNC; BNC Straight Plug
Standards / Certifications RoHS
View Details
Dvi Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DVI Cable
Gender Male-Male
View Details