Amphenol RF RF Standard Cable Assembly 145104-05-06.00

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 145104-05-06.00 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
145104-05-06.00
RF Standard Cable Assembly 145104-05-06.00
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Coaxial Cables (RF) - 145104-05-06.00-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
145104-05-06.00-ND
Coaxial Cables (RF) 145104-05-06.00-ND
"Cable Assembly Coaxial SMB Mini to SMB Mini RG-179 6.000"" (152.40mm)"

"Cable Assembly Coaxial SMB Mini to SMB Mini RG-179 6.000"" (152.40mm)"

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 145104-05-06.00 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
145104-05-06.00
Cable Assemblies - Coaxial Cables (RF) 145104-05-06.00
CBL ASSY SMB MINI PLUG-PLUG 6"

CBL ASSY SMB MINI PLUG-PLUG 6"

Supplier's Site
RF Cable Assemblies - 145104-05-06.00 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
145104-05-06.00
RF Cable Assemblies 145104-05-06.00
RF Cable Assemblies SMB R/A Plug to SMB R/A Plug RG-179 6in

RF Cable Assemblies SMB R/A Plug to SMB R/A Plug RG-179 6in

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 145104-05-06.00 145104-05-06.00-ND 145104-05-06.00 145104-05-06.00
Product Name RF Standard Cable Assembly Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies
Application RF RF RF
Cable Length 0.5000 ft (1.52 dm) 0.5000 ft (1.52 dm) 0.5000 ft (1.52 dm)
Gender Male-Male
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 6 GHz - FC659 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Green/Yellow PVC Single Wire - 55010840 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Potentiometer with cable tail - potentiometer with cable tail - BARTEC
Specs
Rated Temperature -28.89 to 21.11 C (-20 to 70 F)
View Details