Amphenol RF Cable Assemblies 145104-01-06.00

Description
SMB 50 Ohm Plug to SMB 50 Ohm Plug RG-31
Request a Quote
Description
SMB 50 Ohm Plug to SMB 50 Ohm Plug RG-31
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 145104-01-06.00 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
145104-01-06.00
Cable Assemblies 145104-01-06.00
SMB 50 Ohm Plug to SMB 50 Ohm Plug RG-31

SMB 50 Ohm Plug to SMB 50 Ohm Plug RG-31

Buy Now
 - Amphenol RF 145104-01-06.00 - PEI-Genesis
Philadelphia, PA, United States
SMB M-M STR 6" RG316

SMB M-M STR 6" RG316

Buy Now

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis
Product Category Electrical Connectors Electrical Connectors
Product Number 145104-01-06.00 Amphenol RF 145104-01-06.00
Product Name Cable Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 180 Contact for 3/0 AWG Cable Silver Plated Wire Contact - 1328g2-bk - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
2 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details