Amphenol RF Coaxial Cables (RF) 145103-08-48.00

Description
"Cable Assembly Coaxial SMB to SMB RG-178 48.0"" (1.2m) 4.0'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMB to SMB RG-178 48.0"" (1.2m) 4.0'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 145103-08-48.00-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
145103-08-48.00-ND
Coaxial Cables (RF) 145103-08-48.00-ND
"Cable Assembly Coaxial SMB to SMB RG-178 48.0"" (1.2m) 4.0'"

"Cable Assembly Coaxial SMB to SMB RG-178 48.0"" (1.2m) 4.0'"

Buy Now Datasheet
RF Standard Cable Assembly - 145103-08-48.00 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
145103-08-48.00
RF Standard Cable Assembly 145103-08-48.00
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Rf Cable Assy, Smb Plug-Smb R/a Plug, 5Ft; Connector Type A Amphenol Rf - 94AC6573 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assy, Smb Plug-Smb R/a Plug, 5Ft; Connector Type A Amphenol Rf
94AC6573
Rf Cable Assy, Smb Plug-Smb R/a Plug, 5Ft; Connector Type A Amphenol Rf 94AC6573
RF CABLE ASSY, SMB PLUG-SMB R/A PLUG, 5FT; Connector Type A:SMB Straight Plug; Connector Type B:SMB Right Angle Plug; Coaxial Cable Type:RG178; Impedance:50ohm; Cable Length - Imperial:5ft; Cable Length - Metric:1.52m; Jacket Color:-RoHS Compliant: Yes

RF CABLE ASSY, SMB PLUG-SMB R/A PLUG, 5FT; Connector Type A:SMB Straight Plug; Connector Type B:SMB Right Angle Plug; Coaxial Cable Type:RG178; Impedance:50ohm; Cable Length - Imperial:5ft; Cable Length - Metric:1.52m; Jacket Color:-RoHS Compliant: Yes

Supplier's Site Datasheet
RF Cable Assemblies - 145103-08-48.00 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
145103-08-48.00
RF Cable Assemblies 145103-08-48.00
RF Cable Assemblies SMB RA Plg to SMB Strt Plg RG-178 48in

RF Cable Assemblies SMB RA Plg to SMB Strt Plg RG-178 48in

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 145103-08-48.00-ND 145103-08-48.00 94AC6573 145103-08-48.00
Product Name Coaxial Cables (RF) RF Standard Cable Assembly Rf Cable Assy, Smb Plug-Smb R/a Plug, 5Ft; Connector Type A Amphenol Rf RF Cable Assemblies
Application RF RF RF RF
Cable Type Coaxial
Cable Length 4.99 ft (15.2 dm) 4 ft (12.19 dm)
Unlock Full Specs
to access all available technical data