Amphenol Corporation Cable Assemblies 145103-08-12.00

Description
SMB 50 Ohm Plug to SMB 50 Ohm Plug RG-17
Request a Quote
Description
SMB 50 Ohm Plug to SMB 50 Ohm Plug RG-17
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 145103-08-12.00 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
145103-08-12.00
Cable Assemblies 145103-08-12.00
SMB 50 Ohm Plug to SMB 50 Ohm Plug RG-17

SMB 50 Ohm Plug to SMB 50 Ohm Plug RG-17

Buy Now
Smb Right Angle Plug To Smb Straight Plug Rg-178 50 Ohm 12 Inches (305 Mm) / Individual Bag Amphenol Rf - 99R5465 - Newark, An Avnet Company
Chicago, IL, United States
Smb Right Angle Plug To Smb Straight Plug Rg-178 50 Ohm 12 Inches (305 Mm) / Individual Bag Amphenol Rf
99R5465
Smb Right Angle Plug To Smb Straight Plug Rg-178 50 Ohm 12 Inches (305 Mm) / Individual Bag Amphenol Rf 99R5465
SMB Right Angle Plug to SMB Straight Plug RG-178 50 Ohm 12 inches (305 mm) / Individual Bag

SMB Right Angle Plug to SMB Straight Plug RG-178 50 Ohm 12 inches (305 mm) / Individual Bag

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 145103-08-12.00 99R5465
Product Name Cable Assemblies Smb Right Angle Plug To Smb Straight Plug Rg-178 50 Ohm 12 Inches (305 Mm) / Individual Bag Amphenol Rf
Geometry Straight; Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

P60/P50 Backplane Power Connectors (Right Angle Receptacle) - 80321-4D01S10A01B72DPG2A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm C Connector, C 90° Plug - 190807 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details