Amphenol RF RF Standard Cable Assembly 145103-01-24.00

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 145103-01-24.00 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
145103-01-24.00
RF Standard Cable Assembly 145103-01-24.00
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Cables (RF) - ACX1741-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ACX1741-ND
Coaxial Cables (RF) ACX1741-ND
"Cable Assembly Coaxial SMB to SMB RG-316 24.00"" (609.60mm)"

"Cable Assembly Coaxial SMB to SMB RG-316 24.00"" (609.60mm)"

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 145103-01-24.00 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
145103-01-24.00
Cable Assemblies - Coaxial Cables (RF) 145103-01-24.00
CBL ASSY SMB PLUG TO PLUG 24"

CBL ASSY SMB PLUG TO PLUG 24"

Supplier's Site
RF Cable Assemblies - 145103-01-24.00 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
145103-01-24.00
RF Cable Assemblies 145103-01-24.00
RF Cable Assemblies SMB R/A Plug to St Plug RG316 24in

RF Cable Assemblies SMB R/A Plug to St Plug RG316 24in

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 145103-01-24.00 ACX1741-ND 145103-01-24.00 145103-01-24.00
Product Name RF Standard Cable Assembly Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies
Application RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

SFP - 10110818-2040LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Sensor Cord, M18 Plug-Free End, 10Ft Rohs Compliant Sensata/bei Sensors - 74AJ9831 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-2500/102-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers