Amphenol RF Coaxial Cables (RF) 145103-01-12.00

Description
"Cable Assembly Coaxial SMB to SMB RG-316 12.00"" (304.80mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMB to SMB RG-316 12.00"" (304.80mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ACX1740-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ACX1740-ND
Coaxial Cables (RF) ACX1740-ND
"Cable Assembly Coaxial SMB to SMB RG-316 12.00"" (304.80mm)"

"Cable Assembly Coaxial SMB to SMB RG-316 12.00"" (304.80mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 145103-01-12.00 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
145103-01-12.00
RF Standard Cable Assembly 145103-01-12.00
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Cable Assemblies - 145103-01-12.00 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
145103-01-12.00
RF Cable Assemblies 145103-01-12.00
RF Cable Assemblies SMB R/A Plug to St Plug RG316 12in

RF Cable Assemblies SMB R/A Plug to St Plug RG316 12in

Buy Now Datasheet
Smb Right Angle Plug To Smb Straight Plug On Rg-316 Cable, 12 Inches Rohs Compliant Amphenol - 79AH8754 - Newark, An Avnet Company
Chicago, IL, United States
Smb Right Angle Plug To Smb Straight Plug On Rg-316 Cable, 12 Inches Rohs Compliant Amphenol
79AH8754
Smb Right Angle Plug To Smb Straight Plug On Rg-316 Cable, 12 Inches Rohs Compliant Amphenol 79AH8754
SMB RIGHT ANGLE PLUG TO SMB STRAIGHT PLUG ON RG-316 CABLE, 12 INCHES ROHS COMPLIANT: YES

SMB RIGHT ANGLE PLUG TO SMB STRAIGHT PLUG ON RG-316 CABLE, 12 INCHES ROHS COMPLIANT: YES

Supplier's Site
Cable Assemblies - Coaxial Cables (RF) - 145103-01-12.00 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
145103-01-12.00
Cable Assemblies - Coaxial Cables (RF) 145103-01-12.00
CBL ASSY SMB PLUG TO PLUG 12"

CBL ASSY SMB PLUG TO PLUG 12"

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number ACX1740-ND 145103-01-12.00 145103-01-12.00 79AH8754 145103-01-12.00
Product Name Coaxial Cables (RF) RF Standard Cable Assembly RF Cable Assemblies Smb Right Angle Plug To Smb Straight Plug On Rg-316 Cable, 12 Inches Rohs Compliant Amphenol Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 6 GHz - FC659 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
ZK2000-6162-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Cable Assemblies - Power, Line Cables and Extension Cords - 70401020244 - Acme Chip Technology Co., Limited
Specs
Cable Shielding No Shielding; Unshielded
Cable Length 8 ft (24.38 dm)
Rated Temperature -15 to 60 C (5 to 140 F)
View Details