"Cable Assembly Coaxial SMB to SMB RG-316 6.000"" (152.40mm)"
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CBL ASSY SMB PLUG TO PLUG 6"
RF Cable Assemblies SMB R/A Plug to St Plug RG316 6in
COAX CABLE, SMB PLUG-SMB PLUG, 6"; Connector to Connector:SMB Straight Plug to 90° SMB Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes
| DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | ACX1739-ND | 145103-01-06.00 | 145103-01-06.00 | 145103-01-06.00 | 99R5460 |
| Product Name | Coaxial Cables (RF) | RF Standard Cable Assembly | Cable Assemblies - Coaxial Cables (RF) | RF Cable Assemblies | Coax Cable, Smb Plug-Smb Plug, 6; Connector To Connector Amphenol Rf |
| Application | RF | RF | RF | ||
| Cable Type | Coaxial | Coaxial | |||
| Cable Length | 0.5000 ft (1.52 dm) | 0.5000 ft (1.52 dm) | 0.5000 ft (1.52 dm) |