Amphenol Corporation Cable Assemblies 145101-05-12.00

Description
Mini-SMB 75 Ohm Plug to Mini-SMB 75 Ohm
Request a Quote
Description
Mini-SMB 75 Ohm Plug to Mini-SMB 75 Ohm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 145101-05-12.00 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
145101-05-12.00
Cable Assemblies 145101-05-12.00
Mini-SMB 75 Ohm Plug to Mini-SMB 75 Ohm

Mini-SMB 75 Ohm Plug to Mini-SMB 75 Ohm

Buy Now
Mini-Smb Straight Plug To Mini-Smb Straight Plug Rg-179 75 Ohm 12 Inches (305 Mm) / Individual Bag Amphenol Rf - 99R5457 - Newark, An Avnet Company
Chicago, IL, United States
Mini-Smb Straight Plug To Mini-Smb Straight Plug Rg-179 75 Ohm 12 Inches (305 Mm) / Individual Bag Amphenol Rf
99R5457
Mini-Smb Straight Plug To Mini-Smb Straight Plug Rg-179 75 Ohm 12 Inches (305 Mm) / Individual Bag Amphenol Rf 99R5457
Mini-SMB Straight Plug to Mini-SMB Straight Plug RG-179 75 Ohm 12 inches (305 mm) / Individual Bag

Mini-SMB Straight Plug to Mini-SMB Straight Plug RG-179 75 Ohm 12 inches (305 mm) / Individual Bag

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 145101-05-12.00 99R5457
Product Name Cable Assemblies Mini-Smb Straight Plug To Mini-Smb Straight Plug Rg-179 75 Ohm 12 Inches (305 Mm) / Individual Bag Amphenol Rf
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Transducer Receptacles - PT02H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - CC-A-N-MF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details