Amphenol RF RF Standard Cable Assembly 145101-05-06.00

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 145101-05-06.00 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
145101-05-06.00
RF Standard Cable Assembly 145101-05-06.00
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Coaxial Cables (RF) - ACX1727-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ACX1727-ND
Coaxial Cables (RF) ACX1727-ND
"Cable Assembly Coaxial SMB Mini to SMB Mini RG-179 6.000"" (152.40mm)"

"Cable Assembly Coaxial SMB Mini to SMB Mini RG-179 6.000"" (152.40mm)"

Buy Now Datasheet
RF Cable Assemblies - 145101-05-06.00 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
145101-05-06.00
RF Cable Assemblies 145101-05-06.00
RF Cable Assemblies Mini-SMB St Plug to Plug RG179 6in

RF Cable Assemblies Mini-SMB St Plug to Plug RG179 6in

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 145101-05-06.00 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
145101-05-06.00
Cable Assemblies - Coaxial Cables (RF) 145101-05-06.00
CBL ASSY SMB MINI PLUG-PLUG 6"

CBL ASSY SMB MINI PLUG-PLUG 6"

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 145101-05-06.00 ACX1727-ND 145101-05-06.00 145101-05-06.00
Product Name RF Standard Cable Assembly Coaxial Cables (RF) RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

Usb Prog Cable, Psci Control System Schmersal - 47AK2336 - Newark, An Avnet Company
Specs
Application Instrumentation and Control
Product Type USB
View Details
Infotainment & Multimedia Cable Assemblies - 2362355-5 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
Stability Cables - SP-35-MF-24 - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details
Motor cable - NEBM-S1W15-E-7-Q7-LE6 - Festo Corporation
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Sub-D
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details