Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
"Cable Assembly Coaxial SMB to SMB RG-316 29.53"" (750.00mm)"
RF Cable Assemblies SMB STR Plug/SMB STR Plug CBL 0.75 Meters
RF COAX CABLE, RG316, SMB PLUG, 750MM, TRANS; Connector Type A:SMB Straight Plug; Connector Type B:SMB Straight Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:29.53"; Cable Length - Metric:750mm RoHS Compliant: Yes
CBL ASSY SMB PLUG TO PLUG 29.53"
| Richardson RFPD | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 145101-01-M0.75 | ACX2485-ND | 145101-01-M0.75 | 78X4575 | 145101-01-M0.75 |
| Product Name | RF Standard Cable Assembly | Coaxial Cables (RF) | RF Cable Assemblies | Rf Coax Cable, Rg316, Smb Plug, 750Mm, Trans; Connector Type A Amphenol Rf | Cable Assemblies - Coaxial Cables (RF) |
| Application | RF | RF | RF | RF | |
| Cable Length | 2.46 ft (7.5 dm) | 2.46 ft (7.5 dm) | 2.46 ft (7.5 dm) | 2.46 ft (7.5 dm) | |
| Gender | Male-Male | ||||
| Cable Type | Coaxial | Coaxial |