Amphenol RF Coaxial Cables (RF) 145101-01-M0.50

Description
"Cable Assembly Coaxial SMB to SMB RG-316 19.69"" (500.00mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMB to SMB RG-316 19.69"" (500.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ACX2484-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ACX2484-ND
Coaxial Cables (RF) ACX2484-ND
"Cable Assembly Coaxial SMB to SMB RG-316 19.69"" (500.00mm)"

"Cable Assembly Coaxial SMB to SMB RG-316 19.69"" (500.00mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 145101-01-M0.50 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
145101-01-M0.50
RF Standard Cable Assembly 145101-01-M0.50
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Rf Coax Cable, Rg316, Smb Plug, 500Mm, Trans; Connector Type A Amphenol Rf - 78X4574 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Cable, Rg316, Smb Plug, 500Mm, Trans; Connector Type A Amphenol Rf
78X4574
Rf Coax Cable, Rg316, Smb Plug, 500Mm, Trans; Connector Type A Amphenol Rf 78X4574
RF COAX CABLE, RG316, SMB PLUG, 500MM, TRANS; Connector Type A:SMB Straight Plug; Connector Type B:SMB Straight Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:19.7"; Cable Length - Metric:500mm RoHS Compliant: Yes

RF COAX CABLE, RG316, SMB PLUG, 500MM, TRANS; Connector Type A:SMB Straight Plug; Connector Type B:SMB Straight Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:19.7"; Cable Length - Metric:500mm RoHS Compliant: Yes

Supplier's Site Datasheet
RF Cable Assemblies - 145101-01-M0.50 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
145101-01-M0.50
RF Cable Assemblies 145101-01-M0.50
RF Cable Assemblies SMB STR Plug/SMB STR Plug CBL 0.50 Meters

RF Cable Assemblies SMB STR Plug/SMB STR Plug CBL 0.50 Meters

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 145101-01-M0.50 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
145101-01-M0.50
Cable Assemblies - Coaxial Cables (RF) 145101-01-M0.50
CBL ASSY SMB PLUG TO PLUG 19.69"

CBL ASSY SMB PLUG TO PLUG 19.69"

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number ACX2484-ND 145101-01-M0.50 78X4574 145101-01-M0.50 145101-01-M0.50
Product Name Coaxial Cables (RF) RF Standard Cable Assembly Rf Coax Cable, Rg316, Smb Plug, 500Mm, Trans; Connector Type A Amphenol Rf RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF RF
Cable Type Coaxial Coaxial
Cable Length 1.64 ft (5 dm) 1.64 ft (5 dm) 1.64 ft (5 dm) 1.64 ft (5 dm)
Gender Male-Male
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-2005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Tether Arm Kit, Encoder Rohs Compliant Sensata/bei Sensors - 74AJ9835 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-2300/404-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers