SMB 50 Ohm Plug to SMB 50 Ohm Plug RG-31
SMB Straight Plug to SMB Straight Plug RG-316 50 Ohm 48 inches (1219 mm) / Individual Bag
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 145101-01-48.00 | 88X0145 |
| Product Name | Cable Assemblies | Smb Straight Plug To Smb Straight Plug Rg-316 50 Ohm 48 Inches (1219 Mm) / Individual Bag Amphenol Rf |
| Geometry | Straight |