Amphenol RF RF Standard Cable Assembly 145101-01-36.00

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 145101-01-36.00 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
145101-01-36.00
RF Standard Cable Assembly 145101-01-36.00
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Cables (RF) - ACX1734-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ACX1734-ND
Coaxial Cables (RF) ACX1734-ND
"Cable Assembly Coaxial SMB to SMB RG-316 36.00"" (914.40mm)"

"Cable Assembly Coaxial SMB to SMB RG-316 36.00"" (914.40mm)"

Buy Now Datasheet
Cable Assembly, Coaxial, Rg316, 3Ft; Connector Type A Amphenol Rf - 99R5455 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Coaxial, Rg316, 3Ft; Connector Type A Amphenol Rf
99R5455
Cable Assembly, Coaxial, Rg316, 3Ft; Connector Type A Amphenol Rf 99R5455
CABLE ASSEMBLY, COAXIAL, RG316, 3FT; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:- RoHS Compliant: Yes

CABLE ASSEMBLY, COAXIAL, RG316, 3FT; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:- RoHS Compliant: Yes

Supplier's Site Datasheet
RF Cable Assemblies - 145101-01-36.00 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
145101-01-36.00
RF Cable Assemblies 145101-01-36.00
RF Cable Assemblies SMB Straight Plug to Plug RG316 36in

RF Cable Assemblies SMB Straight Plug to Plug RG316 36in

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 145101-01-36.00 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
145101-01-36.00
Cable Assemblies - Coaxial Cables (RF) 145101-01-36.00
CBL ASSY SMB PLUG TO PLUG 36"

CBL ASSY SMB PLUG TO PLUG 36"

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 145101-01-36.00 ACX1734-ND 99R5455 145101-01-36.00 145101-01-36.00
Product Name RF Standard Cable Assembly Coaxial Cables (RF) Cable Assembly, Coaxial, Rg316, 3Ft; Connector Type A Amphenol Rf RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF
Cable Type Coaxial Coaxial
Cable Length 2.95 ft (9 dm) 3 ft (9.14 dm) 3 ft (9.14 dm)
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-3030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Connector Assembly 5M PVC M12 8230/356 -  - Sensata Technologies
Specs
Connector Type M12
View Details
System cable - 706-2500/503-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers